Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3127EMSE#PBF 783254-LTC3127EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783254-LTC3127EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Energy Harvesting Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Family Name: LTC3127 Categories: Integrated Circuits (ICs) Operating Supply Current: 400μA Manufacturer Package: 12-MSOP-EP Alternative Parts (Cross-Reference): TPS63030DSKR; LTC3127EMSE#TRPBF; LTC3127EMSE#PBF; STBB1PUR; STBB1PUR; TPS63000DRC; TPS63000DRCT; TPS63000DRCRG4; Introduction Date: February 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783254-LTC3127EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Energy Harvesting Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Family Name: LTC3127 Categories: Integrated Circuits (ICs) Operating Supply Current: 400μA Manufacturer Package: 12-MSOP-EP Alternative Parts (Cross-Reference): TPS63030DSKR; LTC3127EMSE#TRPBF; LTC3127EMSE#PBF; STBB1PUR; STBB1PUR; TPS63000DRC; TPS63000DRCT; TPS63000DRCRG4; Introduction Date: February 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3127EMSE#PBF - 783254-LTC3127EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3127EMSE#PBF
783254-LTC3127EMSE#PBF
PMIC - PMIC - Power Management - Specialized - LTC3127EMSE#PBF 783254-LTC3127EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783254-LTC3127EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Energy Harvesting Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Family Name: LTC3127 Categories: Integrated Circuits (ICs) Operating Supply Current: 400μA Manufacturer Package: 12-MSOP-EP Alternative Parts (Cross-Reference): TPS63030DSKR; LTC3127EMSE#TRPBF; LTC3127EMSE#PBF; STBB1PUR; STBB1PUR; TPS63000DRC; TPS63000DRCT; TPS63000DRCRG4; Introduction Date: February 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783254-LTC3127EMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Energy Harvesting
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Family Name: LTC3127
Categories: Integrated Circuits (ICs)
Operating Supply Current: 400μA
Manufacturer Package: 12-MSOP-EP
Alternative Parts (Cross-Reference): TPS63030DSKR; LTC3127EMSE#TRPBF; LTC3127EMSE#PBF; STBB1PUR; STBB1PUR; TPS63000DRC; TPS63000DRCT; TPS63000DRCRG4;
Introduction Date: February 02, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783254-LTC3127EMSE#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3127EMSE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#PBF - 113704-LTC1727EMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Battery Management - LTC1998CS6#TRPBF - 125726-LTC1998CS6#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Electronic Wholesale - SP706TEU - 1257645-SP706TEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 - 1207967-LTC1706EMS-85 - Win Source Electronics
Specs
Output Options Inverting
IQ 1 µA
Supply Voltage 2.7 to 5.5 volts
View Details