Win Source Electronics PMIC - PMIC - Supervisors - LTC2966IUD#PBF 783197-LTC2966IUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783197-LTC2966IUD#PB F Packaging: Tube Type: Monitor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Family Name: C2966 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): 3428; LTC2966ISW#TRPBF; LTC2966ISW#PBF; LTC2966IUD#TRPBF; Introduction Date: March 10, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783197-LTC2966IUD#PB F Packaging: Tube Type: Monitor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Family Name: C2966 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): 3428; LTC2966ISW#TRPBF; LTC2966ISW#PBF; LTC2966IUD#TRPBF; Introduction Date: March 10, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2966IUD#PBF - 783197-LTC2966IUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2966IUD#PBF
783197-LTC2966IUD#PBF
PMIC - PMIC - Supervisors - LTC2966IUD#PBF 783197-LTC2966IUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783197-LTC2966IUD#PB F Packaging: Tube Type: Monitor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Family Name: C2966 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): 3428; LTC2966ISW#TRPBF; LTC2966ISW#PBF; LTC2966IUD#TRPBF; Introduction Date: March 10, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783197-LTC2966IUD#PBF
Packaging: Tube
Type: Monitor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectable
Family Name: C2966
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): 3428; LTC2966ISW#TRPBF; LTC2966ISW#PBF; LTC2966IUD#TRPBF;
Introduction Date: March 10, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783197-LTC2966IUD#PBF
Product Name PMIC - PMIC - Supervisors - LTC2966IUD#PBF
Number of Supplies 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2908ITS8-B1#TRPBF - 1062168-LTC2908ITS8-B1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1643LCGN - 1207854-LTC1643LCGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 3.3 to 5 volts
View Details
PMIC - PMIC - Battery Management - LTC6801HG#PBF - 072644-LTC6801HG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 36-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - LTC1153CS8#TRPBF - 108655-LTC1153CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 180 µA
View Details