Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2956CUD-2#PBF 783189-LTC2956CUD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783189-LTC2956CUD-2# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFQFN Exposed Pad Applications: Wake Up Timer Mounting: SMD Operating Supply Voltage: 1.5 V ~ 36 V Family Name: LTC2956 Categories: Integrated Circuits (ICs) Operating Supply Current: 3μA Manufacturer Package: 12-QFN (3x3) Alternative Parts (Cross-Reference): UC2838ANG4; LM494CN; LM494CJ; UC2907Q; Introduction Date: February 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783189-LTC2956CUD-2# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFQFN Exposed Pad Applications: Wake Up Timer Mounting: SMD Operating Supply Voltage: 1.5 V ~ 36 V Family Name: LTC2956 Categories: Integrated Circuits (ICs) Operating Supply Current: 3μA Manufacturer Package: 12-QFN (3x3) Alternative Parts (Cross-Reference): UC2838ANG4; LM494CN; LM494CJ; UC2907Q; Introduction Date: February 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2956CUD-2#PBF - 783189-LTC2956CUD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2956CUD-2#PBF
783189-LTC2956CUD-2#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2956CUD-2#PBF 783189-LTC2956CUD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783189-LTC2956CUD-2# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFQFN Exposed Pad Applications: Wake Up Timer Mounting: SMD Operating Supply Voltage: 1.5 V ~ 36 V Family Name: LTC2956 Categories: Integrated Circuits (ICs) Operating Supply Current: 3μA Manufacturer Package: 12-QFN (3x3) Alternative Parts (Cross-Reference): UC2838ANG4; LM494CN; LM494CJ; UC2907Q; Introduction Date: February 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783189-LTC2956CUD-2#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 12-WFQFN Exposed Pad
Applications: Wake Up Timer
Mounting: SMD
Operating Supply Voltage: 1.5 V ~ 36 V
Family Name: LTC2956
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3μA
Manufacturer Package: 12-QFN (3x3)
Alternative Parts (Cross-Reference): UC2838ANG4; LM494CN; LM494CJ; UC2907Q;
Introduction Date: February 11, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783189-LTC2956CUD-2#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2956CUD-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC2944IDD#TRPBF - 1062300-LTC2944IDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-C1#TRPBF - 1062137-LTC2903IS6-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Supervisors - LTC692CS8#PBF - 1064149-LTC692CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4216IDE - 1209038-LTC4216IDE - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.3 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details