Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2953IDD-2#PBF 783182-LTC2953IDD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783182-LTC2953IDD-2# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 27 V Family Name: LTC2953 Categories: Integrated Circuits (ICs) Operating Supply Current: 14μA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC2953IDD-1; LTC2953IDD-2; LTC2953IDD-1#TRPBF; Introduction Date: June 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783182-LTC2953IDD-2# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 27 V Family Name: LTC2953 Categories: Integrated Circuits (ICs) Operating Supply Current: 14μA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC2953IDD-1; LTC2953IDD-2; LTC2953IDD-1#TRPBF; Introduction Date: June 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2953IDD-2#PBF - 783182-LTC2953IDD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2953IDD-2#PBF
783182-LTC2953IDD-2#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2953IDD-2#PBF 783182-LTC2953IDD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783182-LTC2953IDD-2# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 27 V Family Name: LTC2953 Categories: Integrated Circuits (ICs) Operating Supply Current: 14μA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC2953IDD-1; LTC2953IDD-2; LTC2953IDD-1#TRPBF; Introduction Date: June 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783182-LTC2953IDD-2#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 12-WFDFN Exposed Pad
Applications: Push Button, On/Off Controller
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 27 V
Family Name: LTC2953
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14μA
Manufacturer Package: 12-DFN (3x3)
Alternative Parts (Cross-Reference): LTC2953IDD-1; LTC2953IDD-2; LTC2953IDD-1#TRPBF;
Introduction Date: June 19, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783182-LTC2953IDD-2#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2953IDD-2#PBF
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC1153CS8#TRPBF - 108655-LTC1153CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 180 µA
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5#TRPBF - 114101-LTC1726ES8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1727IS8-2.5#PBF - 1061072-LTC1727IS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES#TRPBF - 119451-LTC1698ES#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
IQ 1800 µA
View Details