Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2945CUD#PBF 783168-LTC2945CUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783168-LTC2945CUD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFQFN Exposed Pad Applications: General Mounting: SMD Voltage - Input: 4 V ~ 80 V Operating Supply Voltage: 2.7 V ~ 5.9 V Family Name: LTC2945 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 12-QFN (3x3) Alternative Parts (Cross-Reference): MAX4007EUT+T; MAX4007EUT-TMAX4008E UT; MAX4007EUT+TG119 ; Introduction Date: October 22, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783168-LTC2945CUD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFQFN Exposed Pad Applications: General Mounting: SMD Voltage - Input: 4 V ~ 80 V Operating Supply Voltage: 2.7 V ~ 5.9 V Family Name: LTC2945 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 12-QFN (3x3) Alternative Parts (Cross-Reference): MAX4007EUT+T; MAX4007EUT-TMAX4008E UT; MAX4007EUT+TG119 ; Introduction Date: October 22, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2945CUD#PBF - 783168-LTC2945CUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2945CUD#PBF
783168-LTC2945CUD#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2945CUD#PBF 783168-LTC2945CUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783168-LTC2945CUD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFQFN Exposed Pad Applications: General Mounting: SMD Voltage - Input: 4 V ~ 80 V Operating Supply Voltage: 2.7 V ~ 5.9 V Family Name: LTC2945 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 12-QFN (3x3) Alternative Parts (Cross-Reference): MAX4007EUT+T; MAX4007EUT-TMAX4008E UT; MAX4007EUT+TG119 ; Introduction Date: October 22, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783168-LTC2945CUD#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 12-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Voltage - Input: 4 V ~ 80 V
Operating Supply Voltage: 2.7 V ~ 5.9 V
Family Name: LTC2945
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: 12-QFN (3x3)
Alternative Parts (Cross-Reference): MAX4007EUT+T; MAX4007EUT-TMAX4008EUT; MAX4007EUT+TG119 ;
Introduction Date: October 22, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783168-LTC2945CUD#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2945CUD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT4250LIS8#PBF - 020427-LT4250LIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CG#PBF - 020470-LTC1421CG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Battery Management - LTC2942IDCB1TRPBF - 1002459-LTC2942IDCB1TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type DFN
Pins 6
View Details