Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1645IS8#TRPBF 1060952-LTC1645IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060952-LTC1645IS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Slew Rate Feature Pins: ON Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060952-LTC1645IS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Slew Rate Feature Pins: ON Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1645IS8#TRPBF - 1060952-LTC1645IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1645IS8#TRPBF
1060952-LTC1645IS8#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC1645IS8#TRPBF 1060952-LTC1645IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060952-LTC1645IS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Slew Rate Feature Pins: ON Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060952-LTC1645IS8#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller, Sequencer
Features: Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker, Slew Rate
Feature Pins: ON
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.2 V to 12 V
Operating Supply Current: 1.1mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1060952-LTC1645IS8#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1645IS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP708TEU - 1257671-SP708TEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LTC1923EUH#TRPBF - 1061208-LTC1923EUH#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645CS#TRPBF - 112708-LTC1645CS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 14-SOIC
IQ 1100 µA
View Details