Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938IMS#PBF 783165-LTC2938IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783165-LTC2938IMS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Applications: Four Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 5 V Family Name: LTC2938 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): LTC2938IDE#TRPBF; LTC2938IDE#PBF; LTC2938IMS#TRPBF; LTC2938CMS#PBF; Introduction Date: July 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783165-LTC2938IMS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Applications: Four Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 5 V Family Name: LTC2938 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): LTC2938IDE#TRPBF; LTC2938IDE#PBF; LTC2938IMS#TRPBF; LTC2938CMS#PBF; Introduction Date: July 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938IMS#PBF - 783165-LTC2938IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938IMS#PBF
783165-LTC2938IMS#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938IMS#PBF 783165-LTC2938IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 783165-LTC2938IMS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Applications: Four Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 5 V Family Name: LTC2938 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): LTC2938IDE#TRPBF; LTC2938IDE#PBF; LTC2938IMS#TRPBF; LTC2938CMS#PBF; Introduction Date: July 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783165-LTC2938IMS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 12-TSSOP (0.118", 3.00mm Width)
Applications: Four Power Supply Monitor
Mounting: SMD
Operating Supply Voltage: 1 V ~ 5 V
Family Name: LTC2938
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MSOP
Alternative Parts (Cross-Reference): LTC2938IDE#TRPBF; LTC2938IDE#PBF; LTC2938IMS#TRPBF; LTC2938CMS#PBF;
Introduction Date: July 24, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783165-LTC2938IMS#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938IMS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640LIS8#PBF - 119568-LT1640LIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC691CN - 1209307-LTC691CN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC694IS8-3.3#TRPBF - 1064196-LTC694IS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
Electronic Wholesale - SP706RCN - 1257630-SP706RCN - Win Source Electronics
Specs
Output Options Inverting
View Details