Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2937CUHE#PBF 783161-LTC2937CUHE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783161-LTC2937CUHE#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-WFQFN Exposed Pad Applications: Power Supply Monitor, Sequencer Mounting: SMD Voltage - Input: 4.5 V ~ 16.5 V Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2937 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 28-QFN (5x6) Alternative Parts (Cross-Reference): 3428; MB3771PF-G-BND-JN-EF E1; LTC2937CUHE#TRPBF; LTC2937IUHE#PBF; Introduction Date: September 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783161-LTC2937CUHE#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-WFQFN Exposed Pad Applications: Power Supply Monitor, Sequencer Mounting: SMD Voltage - Input: 4.5 V ~ 16.5 V Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2937 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 28-QFN (5x6) Alternative Parts (Cross-Reference): 3428; MB3771PF-G-BND-JN-EF E1; LTC2937CUHE#TRPBF; LTC2937IUHE#PBF; Introduction Date: September 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2937CUHE#PBF - 783161-LTC2937CUHE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2937CUHE#PBF
783161-LTC2937CUHE#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2937CUHE#PBF 783161-LTC2937CUHE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783161-LTC2937CUHE#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-WFQFN Exposed Pad Applications: Power Supply Monitor, Sequencer Mounting: SMD Voltage - Input: 4.5 V ~ 16.5 V Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2937 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 28-QFN (5x6) Alternative Parts (Cross-Reference): 3428; MB3771PF-G-BND-JN-EF E1; LTC2937CUHE#TRPBF; LTC2937IUHE#PBF; Introduction Date: September 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783161-LTC2937CUHE#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-WFQFN Exposed Pad
Applications: Power Supply Monitor, Sequencer
Mounting: SMD
Voltage - Input: 4.5 V ~ 16.5 V
Operating Supply Voltage: 2.9 V ~ 5.5 V
Family Name: LTC2937
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 28-QFN (5x6)
Alternative Parts (Cross-Reference): 3428; MB3771PF-G-BND-JN-EFE1; LTC2937CUHE#TRPBF; LTC2937IUHE#PBF;
Introduction Date: September 11, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783161-LTC2937CUHE#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2937CUHE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2912ITS8-2#TRMPBF - 1062198-LTC2912ITS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2926CUFD#PBF - 1062257-LTC2926CUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (5x4)
IQ 2500 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LT1681ESW#TRPBF - 117483-LT1681ESW#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 20-SOIC
IQ 17000 µA
View Details