Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4219CDHC-5#TRPBF 119989-LTC4219CDHC-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119989-LTC4219CDHC-5 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5.6A Programmable Features: Current Limit, Fault Timeout Feature Pins: /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DFN (5x3) Supply Voltage - Operating: 2.9 V to 15 V Operating Supply Current: 1.6mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119989-LTC4219CDHC-5 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5.6A Programmable Features: Current Limit, Fault Timeout Feature Pins: /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DFN (5x3) Supply Voltage - Operating: 2.9 V to 15 V Operating Supply Current: 1.6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4219CDHC-5#TRPBF - 119989-LTC4219CDHC-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4219CDHC-5#TRPBF
119989-LTC4219CDHC-5#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4219CDHC-5#TRPBF 119989-LTC4219CDHC-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 119989-LTC4219CDHC-5 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5.6A Programmable Features: Current Limit, Fault Timeout Feature Pins: /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DFN (5x3) Supply Voltage - Operating: 2.9 V to 15 V Operating Supply Current: 1.6mA

Manufacturer: Linear Technology
Win Source Part Number: 119989-LTC4219CDHC-5#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller, Monitor
Features: Thermal Limit, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 5.6A
Programmable Features: Current Limit, Fault Timeout
Feature Pins: /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-DFN (5x3)
Supply Voltage - Operating: 2.9 V to 15 V
Operating Supply Current: 1.6mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 119989-LTC4219CDHC-5#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4219CDHC-5#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC691CSW#PBF - 107066-LTC691CSW#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Battery Management - LT1579CS-3 - 1205899-LT1579CS-3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - PMIC - Supervisors - LTC1727IS8-2.5#TRPBF - 1061073-LTC1727IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC691ISW#PBF - 1064148-LTC691ISW#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details