Manufacturer: Linear Technology
Win Source Part Number: 783152-LTC2932HF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Applications: Six Power Supply Monitor
Mounting: SMD
Operating Supply Voltage: 1 V ~ 7 V
Family Name: LTC2932
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): LTC2932HF; LTC2932HF#TRPBF; LTC2932F#PBF; LTC2932CF#TRPBF;
Introduction Date: January 23, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 783152-LTC2932HF#PBF |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - LTC2932HF#PBF |
| Output Options | Open Drain; Inverting |