Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2932CF#TRPBF 783151-LTC2932CF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783151-LTC2932CF#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Applications: Six Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 7 V Family Name: LTC2932 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LTC2932CF; LTC2932CF#PBF; LTC2932HF; LTC2932HF#TRPBF; Introduction Date: January 23, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783151-LTC2932CF#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Applications: Six Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 7 V Family Name: LTC2932 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LTC2932CF; LTC2932CF#PBF; LTC2932HF; LTC2932HF#TRPBF; Introduction Date: January 23, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2932CF#TRPBF - 783151-LTC2932CF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2932CF#TRPBF
783151-LTC2932CF#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2932CF#TRPBF 783151-LTC2932CF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783151-LTC2932CF#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Applications: Six Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 7 V Family Name: LTC2932 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LTC2932CF; LTC2932CF#PBF; LTC2932HF; LTC2932HF#TRPBF; Introduction Date: January 23, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783151-LTC2932CF#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Applications: Six Power Supply Monitor
Mounting: SMD
Operating Supply Voltage: 1 V ~ 7 V
Family Name: LTC2932
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): LTC2932CF; LTC2932CF#PBF; LTC2932HF; LTC2932HF#TRPBF;
Introduction Date: January 23, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783151-LTC2932CF#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2932CF#TRPBF
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC694CS8-3.3#PBF - 112892-LTC694CS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5#TRPBF - 114101-LTC1726ES8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1232CS8#PBF - 112497-LTC1232CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223IGN-2#TRPBF - 1063422-LTC4223IGN-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 800 µA
View Details