Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927CDDB#TRPBF 783142-LTC2927CDDB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783142-LTC2927CDDB#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2927 Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): L6751BTR; L6751B; L6714TR; TPS3422EGDRYT; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783142-LTC2927CDDB#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2927 Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): L6751BTR; L6751B; L6714TR; TPS3422EGDRYT; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927CDDB#TRPBF - 783142-LTC2927CDDB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927CDDB#TRPBF
783142-LTC2927CDDB#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927CDDB#TRPBF 783142-LTC2927CDDB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783142-LTC2927CDDB#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2927 Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): L6751BTR; L6751B; L6714TR; TPS3422EGDRYT; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783142-LTC2927CDDB#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-WFDFN Exposed Pad
Applications: Power Supply Controller
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 5.5 V
Family Name: LTC2927
Categories: Integrated Circuits (ICs)
Operating Supply Current: 560μA
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): L6751BTR; L6751B; L6714TR; TPS3422EGDRYT;
Introduction Date: April 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783142-LTC2927CDDB#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927CDDB#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2908CDDB-B1#TRPBF - 124039-LTC2908CDDB-B1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4244IGN#PBF - 020642-LTC4244IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
Supply Voltage 3.3 to 5 volts
View Details
PMIC - PMIC - Power Management - Specialized - LT2940IMS#PBF - 1059068-LT2940IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 12-MSOP
IQ 3500 µA
View Details