Manufacturer: Linear Technology
Win Source Part Number: 783125-LTC2918HMS-B1
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150 ms Minimum
Voltage - Threshold: 27 Selectable Threshold Combinations
Family Name: LTC2918
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): MAX6866UK41D3S+T; MAX6866UK41D3S+; MAX6866UK41D3S; MCP1320T-19HI/OT;
Introduction Date: September 13, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 783125-LTC2918HMS-B1#TRPBF |
| Product Name | PMIC - PMIC - Supervisors - LTC2918HMS-B1#TRPBF |
| Number of Supplies | 1; 1 |