Win Source Electronics PMIC - PMIC - Battery Management - LTC4066EPF#PBF 1063298-LTC4066EPF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063298-LTC4066EPF#P BF Packaging: Tube/Rail Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-UTQFN-EP (4x4) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063298-LTC4066EPF#P BF Packaging: Tube/Rail Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-UTQFN-EP (4x4) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4066EPF#PBF - 1063298-LTC4066EPF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4066EPF#PBF
1063298-LTC4066EPF#PBF
PMIC - PMIC - Battery Management - LTC4066EPF#PBF 1063298-LTC4066EPF#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063298-LTC4066EPF#P BF Packaging: Tube/Rail Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-UTQFN-EP (4x4) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063298-LTC4066EPF#PBF
Packaging: Tube/Rail
Fault Protection: Over Current
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-UTQFN-EP (4x4)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063298-LTC4066EPF#PBF
Product Name PMIC - PMIC - Battery Management - LTC4066EPF#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4211CMS#PBF - 020637-LTC4211CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3588EMSE-1#PBF - 1062730-LTC3588EMSE-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP-EP
IQ 0.9500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CSW-2.5#TRPBF - 118218-LTC1421CSW-2.5#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 24-SOIC
IQ 1500 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-2#TRPBF - 1062309-LTC2950IDDB-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x2)
IQ 6 µA
View Details