Win Source Electronics PMIC - PMIC - Supervisors - LTC2918CDDB-A1#TRPBF 783118-LTC2918CDDB-A1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783118-LTC2918CDDB-A 1#TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Family Name: LTC2918 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): MCP1320T-19HI/OT; MAX6869UK30D6S+T; MAX6822LUK+T; MAX6869UK30D6L+T; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783118-LTC2918CDDB-A 1#TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Family Name: LTC2918 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): MCP1320T-19HI/OT; MAX6869UK30D6S+T; MAX6822LUK+T; MAX6869UK30D6L+T; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2918CDDB-A1#TRPBF - 783118-LTC2918CDDB-A1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2918CDDB-A1#TRPBF
783118-LTC2918CDDB-A1#TRPBF
PMIC - PMIC - Supervisors - LTC2918CDDB-A1#TRPBF 783118-LTC2918CDDB-A1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783118-LTC2918CDDB-A 1#TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Family Name: LTC2918 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): MCP1320T-19HI/OT; MAX6869UK30D6S+T; MAX6822LUK+T; MAX6869UK30D6L+T; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783118-LTC2918CDDB-A1#TRPBF
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150 ms Minimum
Voltage - Threshold: 27 Selectable Threshold Combinations
Family Name: LTC2918
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x2)
Alternative Parts (Cross-Reference): MCP1320T-19HI/OT; MAX6869UK30D6S+T; MAX6822LUK+T; MAX6869UK30D6L+T;
Introduction Date: September 13, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783118-LTC2918CDDB-A1#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2918CDDB-A1#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640HCS8#PBF - 120725-LT1640HCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-5#PBF - 115774-LTC1726IS8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-1#PBF - 1063441-LTC4227IUFD-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (5x4)
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211CS8#TRPBF - 020638-LTC4211CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details