Win Source Electronics PMIC - PMIC - Supervisors - LTC2917IDDB-A1#TRPBF 783116-LTC2917IDDB-A1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783116-LTC2917IDDB-A 1#TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Family Name: LTC2917 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): MAX6369KA-T; MAX6373KA-T; MAX6753KA31/V+; MAX6753KA42/V+; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783116-LTC2917IDDB-A 1#TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Family Name: LTC2917 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): MAX6369KA-T; MAX6373KA-T; MAX6753KA31/V+; MAX6753KA42/V+; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2917IDDB-A1#TRPBF - 783116-LTC2917IDDB-A1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2917IDDB-A1#TRPBF
783116-LTC2917IDDB-A1#TRPBF
PMIC - PMIC - Supervisors - LTC2917IDDB-A1#TRPBF 783116-LTC2917IDDB-A1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783116-LTC2917IDDB-A 1#TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Family Name: LTC2917 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): MAX6369KA-T; MAX6373KA-T; MAX6753KA31/V+; MAX6753KA42/V+; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783116-LTC2917IDDB-A1#TRPBF
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150 ms Minimum
Voltage - Threshold: 27 Selectable Threshold Combinations
Family Name: LTC2917
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x2)
Alternative Parts (Cross-Reference): MAX6369KA-T; MAX6373KA-T; MAX6753KA31/V+; MAX6753KA42/V+;
Introduction Date: September 13, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783116-LTC2917IDDB-A1#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2917IDDB-A1#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1647-3CGN#TRPBF - 124121-LTC1647-3CGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1000 µA
View Details
Electronic Wholesale - SP708SEP - 1257664-SP708SEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Laser Drivers - LTC5100EUF#PBF - 124125-LTC5100EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-QFN (4x4)
IQ 54000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IGN#PBF - 1062943-LTC3766IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 28-SSOP
IQ 5000 µA
View Details