Win Source Electronics PMIC - PMIC - Supervisors - LTC2916CDDB-1#TRMPBF 783110-LTC2916CDDB-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783110-LTC2916CDDB-1 #TRMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Family Name: LTC2916 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): LTC2916CTS8-1#PBF; LTC2916CTS8-1#TRPBF; LTC2916CTS8-1#TRMPBF ; LTC2916CDDB-1#PBF; Introduction Date: July 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783110-LTC2916CDDB-1 #TRMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Family Name: LTC2916 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): LTC2916CTS8-1#PBF; LTC2916CTS8-1#TRPBF; LTC2916CTS8-1#TRMPBF ; LTC2916CDDB-1#PBF; Introduction Date: July 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2916CDDB-1#TRMPBF - 783110-LTC2916CDDB-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2916CDDB-1#TRMPBF
783110-LTC2916CDDB-1#TRMPBF
PMIC - PMIC - Supervisors - LTC2916CDDB-1#TRMPBF 783110-LTC2916CDDB-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783110-LTC2916CDDB-1 #TRMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Family Name: LTC2916 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): LTC2916CTS8-1#PBF; LTC2916CTS8-1#TRPBF; LTC2916CTS8-1#TRMPBF ; LTC2916CDDB-1#PBF; Introduction Date: July 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783110-LTC2916CDDB-1#TRMPBF
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150 ms Minimum
Voltage - Threshold: 27 Selectable Threshold Combinations
Family Name: LTC2916
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): LTC2916CTS8-1#PBF; LTC2916CTS8-1#TRPBF; LTC2916CTS8-1#TRMPBF; LTC2916CDDB-1#PBF;
Introduction Date: July 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783110-LTC2916CDDB-1#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2916CDDB-1#TRMPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1072503-LTC4242CG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 2.7 to 14.4 volts
View Details
PMIC - PMIC - Battery Management - LTC4060EFE#PBF - 1000397-LTC4060EFE#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 16
View Details
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRMPBF - 1059345-LT3484EDCB-1#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
IQ 5000 µA
View Details
PMIC - PMIC - Battery Management - LTC1558CS8-3.3 - 1207729-LTC1558CS8-3.3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details