Win Source Electronics PMIC - PMIC - Supervisors - LTC2914CGN-1#PBF 783102-LTC2914CGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783102-LTC2914CGN-1# PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2914 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6132IR-T; ISL6131IR; ISL6132IR; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783102-LTC2914CGN-1# PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2914 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6132IR-T; ISL6131IR; ISL6132IR; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2914CGN-1#PBF - 783102-LTC2914CGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2914CGN-1#PBF
783102-LTC2914CGN-1#PBF
PMIC - PMIC - Supervisors - LTC2914CGN-1#PBF 783102-LTC2914CGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783102-LTC2914CGN-1# PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2914 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6132IR-T; ISL6131IR; ISL6132IR; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783102-LTC2914CGN-1#PBF
Packaging: Tube
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Family Name: LTC2914
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6132IR-T; ISL6131IR; ISL6132IR;
Introduction Date: June 29, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783102-LTC2914CGN-1#PBF
Product Name PMIC - PMIC - Supervisors - LTC2914CGN-1#PBF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRPBF - 120169-LTC1696ES6#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 1100 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223IGN-2#PBF - 1063421-LTC4223IGN-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 800 µA
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1128749-LTC3588IDD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 14 to 20 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-3.3#TRMPBF - 121225-LTC1728ES5-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details