Win Source Electronics PMIC - PMIC - Supervisors - LTC2912IDDB-1#TRPBF 783093-LTC2912IDDB-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783093-LTC2912IDDB-1 #TRPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2912 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): G683L12TTA1U; G683L18STA1U; G683L12TA31U; R3119N042E-TR-YE; Introduction Date: October 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783093-LTC2912IDDB-1 #TRPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2912 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): G683L12TTA1U; G683L18STA1U; G683L12TA31U; R3119N042E-TR-YE; Introduction Date: October 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2912IDDB-1#TRPBF - 783093-LTC2912IDDB-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2912IDDB-1#TRPBF
783093-LTC2912IDDB-1#TRPBF
PMIC - PMIC - Supervisors - LTC2912IDDB-1#TRPBF 783093-LTC2912IDDB-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783093-LTC2912IDDB-1 #TRPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2912 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): G683L12TTA1U; G683L18STA1U; G683L12TA31U; R3119N042E-TR-YE; Introduction Date: October 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783093-LTC2912IDDB-1#TRPBF
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Family Name: LTC2912
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): G683L12TTA1U; G683L18STA1U; G683L12TA31U; R3119N042E-TR-YE;
Introduction Date: October 09, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783093-LTC2912IDDB-1#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2912IDDB-1#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT4254CGN#PBF - 072400-LT4254CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1900 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640LIN8 - 072312-LT1640LIN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP; PDIP; 8-PDIP
IQ 1300 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC1153CS8 - 072437-LTC1153CS8 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 180 µA
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-5#TRPBF - 1061070-LTC1726IS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details