Win Source Electronics PMIC - PMIC - Supervisors - LTC2912CTS8-3#TRPBF 783091-LTC2912CTS8-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783091-LTC2912CTS8-3 #TRPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2912 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): G683L12TTA1U; G683L18STA1U; G683L12TA31U; R3119K047E-TR-Y; Introduction Date: October 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783091-LTC2912CTS8-3 #TRPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2912 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): G683L12TTA1U; G683L18STA1U; G683L12TA31U; R3119K047E-TR-Y; Introduction Date: October 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2912CTS8-3#TRPBF - 783091-LTC2912CTS8-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2912CTS8-3#TRPBF
783091-LTC2912CTS8-3#TRPBF
PMIC - PMIC - Supervisors - LTC2912CTS8-3#TRPBF 783091-LTC2912CTS8-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783091-LTC2912CTS8-3 #TRPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2912 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): G683L12TTA1U; G683L18STA1U; G683L12TA31U; R3119K047E-TR-Y; Introduction Date: October 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783091-LTC2912CTS8-3#TRPBF
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Family Name: LTC2912
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): G683L12TTA1U; G683L18STA1U; G683L12TA31U; R3119K047E-TR-Y;
Introduction Date: October 09, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783091-LTC2912CTS8-3#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2912CTS8-3#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRPBF - 120169-LTC1696ES6#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 1100 µA
View Details
PMIC - PMIC - Supervisors - LTC2960ITS8-3#TRPBF - 1062334-LTC2960ITS8-3#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IS-2#PBF - 072613-LTC4151IS-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
IQ 1200 µA
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#PBF - 113704-LTC1727EMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details