Win Source Electronics PMIC - PMIC - Supervisors - LTC2912CDDB-2#TRPBF 783089-LTC2912CDDB-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783089-LTC2912CDDB-2 #TRPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2912 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): G683L12TTA1U; R3119K055E-TR-Y; R3119K079E-TR-Y; R3119K030E-TR-Y; Introduction Date: October 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783089-LTC2912CDDB-2 #TRPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2912 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): G683L12TTA1U; R3119K055E-TR-Y; R3119K079E-TR-Y; R3119K030E-TR-Y; Introduction Date: October 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2912CDDB-2#TRPBF - 783089-LTC2912CDDB-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2912CDDB-2#TRPBF
783089-LTC2912CDDB-2#TRPBF
PMIC - PMIC - Supervisors - LTC2912CDDB-2#TRPBF 783089-LTC2912CDDB-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783089-LTC2912CDDB-2 #TRPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2912 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): G683L12TTA1U; R3119K055E-TR-Y; R3119K079E-TR-Y; R3119K030E-TR-Y; Introduction Date: October 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783089-LTC2912CDDB-2#TRPBF
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Family Name: LTC2912
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): G683L12TTA1U; R3119K055E-TR-Y; R3119K079E-TR-Y; R3119K030E-TR-Y;
Introduction Date: October 09, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783089-LTC2912CDDB-2#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2912CDDB-2#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4260CGN-TR - 072620-LTC4260CGN-TR - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN - 1209046-LTC4230CGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 1.7 to 16.5 volts
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-E1#TRMPBF - 020543-LTC2903IS6-E1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Supervisors - SP707EN - 1257649-SP707EN - Win Source Electronics
Specs
Output Options Inverting
View Details