Win Source Electronics PMIC - PMIC - Supervisors - LTC2910IGN#PBF 783085-LTC2910IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783085-LTC2910IGN#PB F Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 8 Reset Timeout: 6 ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Family Name: LTC2910 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC2910IGN; LTC2910IGN#TR; LTC2910IDHCR; LTC2910IDHC#TR; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783085-LTC2910IGN#PB F Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 8 Reset Timeout: 6 ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Family Name: LTC2910 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC2910IGN; LTC2910IGN#TR; LTC2910IDHCR; LTC2910IDHC#TR; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2910IGN#PBF - 783085-LTC2910IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2910IGN#PBF
783085-LTC2910IGN#PBF
PMIC - PMIC - Supervisors - LTC2910IGN#PBF 783085-LTC2910IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 783085-LTC2910IGN#PB F Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 8 Reset Timeout: 6 ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Family Name: LTC2910 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC2910IGN; LTC2910IGN#TR; LTC2910IDHCR; LTC2910IDHC#TR; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783085-LTC2910IGN#PBF
Packaging: Tube
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 8
Reset Timeout: 6 ms Minimum
Voltage - Threshold: 8 Selectable Threshold Combinations
Family Name: LTC2910
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LTC2910IGN; LTC2910IGN#TR; LTC2910IDHCR; LTC2910IDHC#TR;
Introduction Date: April 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783085-LTC2910IGN#PBF
Product Name PMIC - PMIC - Supervisors - LTC2910IGN#PBF
Number of Supplies 8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1421CG#PBF - 020470-LTC1421CG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD#PBF - 020551-LTC2970CUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3700 µA
View Details
PMIC - PMIC - Battery Management - LTC6803IG-2#PBF - 1064061-LTC6803IG-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details