Win Source Electronics PMIC - PMIC - Supervisors - LTC2909ITS8-5#TRMPBF 783081-LTC2909ITS8-5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783081-LTC2909ITS8-5 #TRMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.425V, Adj, Adj Family Name: LTC2909 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX16134SKD+T; MAX16134OAM+T; MAX16134MLG+; MAX16134TDA+T; Introduction Date: October 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783081-LTC2909ITS8-5 #TRMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.425V, Adj, Adj Family Name: LTC2909 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX16134SKD+T; MAX16134OAM+T; MAX16134MLG+; MAX16134TDA+T; Introduction Date: October 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2909ITS8-5#TRMPBF - 783081-LTC2909ITS8-5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2909ITS8-5#TRMPBF
783081-LTC2909ITS8-5#TRMPBF
PMIC - PMIC - Supervisors - LTC2909ITS8-5#TRMPBF 783081-LTC2909ITS8-5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783081-LTC2909ITS8-5 #TRMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.425V, Adj, Adj Family Name: LTC2909 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX16134SKD+T; MAX16134OAM+T; MAX16134MLG+; MAX16134TDA+T; Introduction Date: October 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783081-LTC2909ITS8-5#TRMPBF
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 4.425V, Adj, Adj
Family Name: LTC2909
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): MAX16134SKD+T; MAX16134OAM+T; MAX16134MLG+; MAX16134TDA+T;
Introduction Date: October 04, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783081-LTC2909ITS8-5#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2909ITS8-5#TRMPBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IGN#TRPBF - 1062254-LTC2925IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN#PBF - 1063447-LTC4230CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
IQ 1800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4241IGN - 087785-LTC4241IGN - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
Supply Voltage 3.3 to 5 volts
View Details