Win Source Electronics PMIC - PMIC - Supervisors - LTC2907CTS8#TRMPBF 783065-LTC2907CTS8#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783065-LTC2907CTS8#T RMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.5V, 3.3V, 5V, Adj Family Name: LTC2907 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): TC54VN2902ECB713; TC54VN1402EZB; TC54VN4202EZB; TC54VN1402ECB; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783065-LTC2907CTS8#T RMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.5V, 3.3V, 5V, Adj Family Name: LTC2907 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): TC54VN2902ECB713; TC54VN1402EZB; TC54VN4202EZB; TC54VN1402ECB; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2907CTS8#TRMPBF - 783065-LTC2907CTS8#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2907CTS8#TRMPBF
783065-LTC2907CTS8#TRMPBF
PMIC - PMIC - Supervisors - LTC2907CTS8#TRMPBF 783065-LTC2907CTS8#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783065-LTC2907CTS8#T RMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.5V, 3.3V, 5V, Adj Family Name: LTC2907 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): TC54VN2902ECB713; TC54VN1402EZB; TC54VN4202EZB; TC54VN1402ECB; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783065-LTC2907CTS8#TRMPBF
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.5V, 3.3V, 5V, Adj
Family Name: LTC2907
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): TC54VN2902ECB713; TC54VN1402EZB; TC54VN4202EZB; TC54VN1402ECB;
Introduction Date: February 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783065-LTC2907CTS8#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2907CTS8#TRMPBF
Number of Supplies 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4260CUH#PBF - 072621-LTC4260CUH#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 2000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978ACUP#PBF - 122103-LTC2978ACUP#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640AHIS8#TRPBF - 1058556-LT1640AHIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details