Manufacturer: Linear Technology
Win Source Part Number: 783055-LTC2903IS6-A1
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.593V, 2.213V, 2.921V, Adj
Family Name: LTC2903
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): CAT8710LTD-GT3; CAT8710PTD-GT3; CAT8710NTD-GT3; CAT8710JTD-GT3;
Introduction Date: November 03, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 783055-LTC2903IS6-A1#TRMPBF |
| Product Name | PMIC - PMIC - Supervisors - LTC2903IS6-A1#TRMPBF |
| Number of Supplies | 4; 4 |