Win Source Electronics PMIC - PMIC - Supervisors - LTC2902-2CGN#PBF 783047-LTC2902-2CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783047-LTC2902-2CGN# PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Family Name: LTC2902-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC2902-2CGN; LTC2902-2CGN#TR; LTC2902-2CGN#TRPBF; LTC2902-2IGN#TR; Introduction Date: October 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783047-LTC2902-2CGN# PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Family Name: LTC2902-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC2902-2CGN; LTC2902-2CGN#TR; LTC2902-2CGN#TRPBF; LTC2902-2IGN#TR; Introduction Date: October 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2902-2CGN#PBF - 783047-LTC2902-2CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2902-2CGN#PBF
783047-LTC2902-2CGN#PBF
PMIC - PMIC - Supervisors - LTC2902-2CGN#PBF 783047-LTC2902-2CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 783047-LTC2902-2CGN# PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Family Name: LTC2902-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC2902-2CGN; LTC2902-2CGN#TR; LTC2902-2CGN#TRPBF; LTC2902-2IGN#TR; Introduction Date: October 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783047-LTC2902-2CGN#PBF
Packaging: Tube
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 5 ms Minimum
Voltage - Threshold: 16 Selectable Threshold Combinations
Family Name: LTC2902-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LTC2902-2CGN; LTC2902-2CGN#TR; LTC2902-2CGN#TRPBF; LTC2902-2IGN#TR;
Introduction Date: October 02, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783047-LTC2902-2CGN#PBF
Product Name PMIC - PMIC - Supervisors - LTC2902-2CGN#PBF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRPBF - 1059346-LT3484EDCB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
IQ 5000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#PBF - 107123-LTC3586EUFE#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (4x6)
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Power Management - Specialized - LT3585EDDB-3#TRPBF - 072383-LT3585EDDB-3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - NJU7700F45TE2 - 1082338-NJU7700F45TE2 - Win Source Electronics
Specs
Number of Supplies 1; 1
Features Watchdog Timer
Output Options Inverting
View Details