Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2875IDD#PBF 783039-LTC2875IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783039-LTC2875IDD#PB F Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Protocol: CAN Number of Drivers/Receivers: 2/2 Data Rate: 4Mbps Family Name: LTC2875 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): TLE6266G; TLE6266GNT; SN65LBC031P; SN75LBC031P; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783039-LTC2875IDD#PB F Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Protocol: CAN Number of Drivers/Receivers: 2/2 Data Rate: 4Mbps Family Name: LTC2875 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): TLE6266G; TLE6266GNT; SN65LBC031P; SN75LBC031P; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2875IDD#PBF - 783039-LTC2875IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2875IDD#PBF
783039-LTC2875IDD#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2875IDD#PBF 783039-LTC2875IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783039-LTC2875IDD#PB F Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Protocol: CAN Number of Drivers/Receivers: 2/2 Data Rate: 4Mbps Family Name: LTC2875 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): TLE6266G; TLE6266GNT; SN65LBC031P; SN75LBC031P; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783039-LTC2875IDD#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Protocol: CAN
Number of Drivers/Receivers: 2/2
Data Rate: 4Mbps
Family Name: LTC2875
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Alternative Parts (Cross-Reference): TLE6266G; TLE6266GNT; SN65LBC031P; SN75LBC031P;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 783039-LTC2875IDD#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2875IDD#PBF
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1780CSW#TRPBF - 123685-LT1780CSW#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC485CS8#TRPBF - 020670-LTC485CS8#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details