Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2802CDE#PBF 020539-LTC2802CDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020539-LTC2802CDE#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (4x3) Supply Voltage - Operating: 1.8 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020539-LTC2802CDE#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (4x3) Supply Voltage - Operating: 1.8 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2802CDE#PBF - 020539-LTC2802CDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2802CDE#PBF
020539-LTC2802CDE#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2802CDE#PBF 020539-LTC2802CDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 020539-LTC2802CDE#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (4x3) Supply Voltage - Operating: 1.8 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 020539-LTC2802CDE#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 400mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 12-DFN (4x3)
Supply Voltage - Operating: 1.8 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 020539-LTC2802CDE#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2802CDE#PBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1535ISW - 085762-LTC1535ISW - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details