Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1796IS8#PBF 1058783-LT1796IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058783-LT1796IS8#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 125kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058783-LT1796IS8#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 125kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1796IS8#PBF - 1058783-LT1796IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1796IS8#PBF
1058783-LT1796IS8#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1796IS8#PBF 1058783-LT1796IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058783-LT1796IS8#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 125kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1058783-LT1796IS8#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 125kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1058783-LT1796IS8#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1796IS8#PBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CS8#TRPBF - 117541-LTC1480CS8#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 3.6 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1348CG#PBF - 115976-LTC1348CG#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 5.5 volts
View Details