Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2861CDE#TRPBF 783016-LTC2861CDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783016-LTC2861CDE#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2861 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): ZT485HLEEN; MAX13089EAPD; MAX13080EEPD; MAX13080EAPD; Introduction Date: February 21, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783016-LTC2861CDE#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2861 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): ZT485HLEEN; MAX13089EAPD; MAX13080EEPD; MAX13080EAPD; Introduction Date: February 21, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2861CDE#TRPBF - 783016-LTC2861CDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2861CDE#TRPBF
783016-LTC2861CDE#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2861CDE#TRPBF 783016-LTC2861CDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783016-LTC2861CDE#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2861 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): ZT485HLEEN; MAX13089EAPD; MAX13080EEPD; MAX13080EAPD; Introduction Date: February 21, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783016-LTC2861CDE#TRPBF
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 20Mbps
Family Name: LTC2861
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): ZT485HLEEN; MAX13089EAPD; MAX13080EEPD; MAX13080EAPD;
Introduction Date: February 21, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 783016-LTC2861CDE#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2861CDE#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CG#TRPBF - 097275-LTC1385CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1IMS8#TRPBF - 118303-LTC4300-1IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details