Manufacturer: Linear Technology
Win Source Part Number: 783010-LTC2857HMS8-2
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 250kbps
Family Name: LTC2857
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): ISL83085EIU; ISL83085EIU-T; ISL83085EIUZ; ISL83082EIUZ-T;
Introduction Date: April 07, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 783010-LTC2857HMS8-2#TRPBF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LTC2857HMS8-2#TRPBF |
| Device Type | Receiver; Transceiver |