Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2845IUHF#PBF 782970-LTC2845IUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782970-LTC2845IUHF#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V Protocol: Multiprotocol Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC2845 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2845IUHF; LTC2845IUHF#TR; LTC2845IG#TRPBF; LTC2845IG#PBF; Introduction Date: April 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782970-LTC2845IUHF#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V Protocol: Multiprotocol Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC2845 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2845IUHF; LTC2845IUHF#TR; LTC2845IG#TRPBF; LTC2845IG#PBF; Introduction Date: April 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2845IUHF#PBF - 782970-LTC2845IUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2845IUHF#PBF
782970-LTC2845IUHF#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2845IUHF#PBF 782970-LTC2845IUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 782970-LTC2845IUHF#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V Protocol: Multiprotocol Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC2845 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2845IUHF; LTC2845IUHF#TR; LTC2845IG#TRPBF; LTC2845IG#PBF; Introduction Date: April 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782970-LTC2845IUHF#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 38-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3.3V
Protocol: Multiprotocol
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 15mV
Family Name: LTC2845
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LTC2845IUHF; LTC2845IUHF#TR; LTC2845IG#TRPBF; LTC2845IG#PBF;
Introduction Date: April 26, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 782970-LTC2845IUHF#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2845IUHF#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1237CNW#PBF - 072246-LT1237CNW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307IMS8#TRPBF - 116563-LTC4307IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1237CG - 072245-LT1237CG - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details