Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2758AILX#PBF 782958-LTC2758AILX#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782958-LTC2758AILX#P BF Series: SoftSpan Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 18 Settling Time: 2.1μs (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±0.5, ±0.2 Family Name: LTC2758 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): DAC8812IBPWR; DAC8812ICPW; DAC8812IBPW; DAC8802IPW; Introduction Date: December 09, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782958-LTC2758AILX#P BF Series: SoftSpan Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 18 Settling Time: 2.1μs (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±0.5, ±0.2 Family Name: LTC2758 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): DAC8812IBPWR; DAC8812ICPW; DAC8812IBPW; DAC8802IPW; Introduction Date: December 09, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2758AILX#PBF
782958-LTC2758AILX#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2758AILX#PBF 782958-LTC2758AILX#PBF
Manufacturer: Linear Technology Win Source Part Number: 782958-LTC2758AILX#P BF Series: SoftSpan Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 18 Settling Time: 2.1μs (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±0.5, ±0.2 Family Name: LTC2758 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): DAC8812IBPWR; DAC8812ICPW; DAC8812IBPW; DAC8802IPW; Introduction Date: December 09, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782958-LTC2758AILX#PBF
Series: SoftSpan
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Multiplying DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 18
Settling Time: 2.1μs (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±0.5, ±0.2
Family Name: LTC2758
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): DAC8812IBPWR; DAC8812ICPW; DAC8812IBPW; DAC8802IPW;
Introduction Date: December 09, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782958-LTC2758AILX#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2758AILX#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323028-LTC1329ACS8-50#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2609CGN-1#PBF - 123996-LTC2609CGN-1#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details