Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257CN8#PBF 781802-LTC1257CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781802-LTC1257CN8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Voltage - Buffered Operating Supply Voltage: 4.75 V ~ 15.75 V Architecture: R-2R Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 4.75 V ~ 15.75 V Resolution: 12 Settling Time: 6μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±3.5 (Maximum), ±0.5 (Maximum) Family Name: LTC1257 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): DAC8581IPWR; DAC8581IPWG4; DAC8581IPW; LTC1257CN8; Introduction Date: December 03, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781802-LTC1257CN8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Voltage - Buffered Operating Supply Voltage: 4.75 V ~ 15.75 V Architecture: R-2R Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 4.75 V ~ 15.75 V Resolution: 12 Settling Time: 6μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±3.5 (Maximum), ±0.5 (Maximum) Family Name: LTC1257 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): DAC8581IPWR; DAC8581IPWG4; DAC8581IPW; LTC1257CN8; Introduction Date: December 03, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257CN8#PBF - 781802-LTC1257CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257CN8#PBF
781802-LTC1257CN8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257CN8#PBF 781802-LTC1257CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781802-LTC1257CN8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Voltage - Buffered Operating Supply Voltage: 4.75 V ~ 15.75 V Architecture: R-2R Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 4.75 V ~ 15.75 V Resolution: 12 Settling Time: 6μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±3.5 (Maximum), ±0.5 (Maximum) Family Name: LTC1257 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): DAC8581IPWR; DAC8581IPWG4; DAC8581IPW; LTC1257CN8; Introduction Date: December 03, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781802-LTC1257CN8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Voltage - Buffered
Operating Supply Voltage: 4.75 V ~ 15.75 V
Architecture: R-2R
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 4.75 V ~ 15.75 V
Resolution: 12
Settling Time: 6μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±3.5 (Maximum), ±0.5 (Maximum)
Family Name: LTC1257
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): DAC8581IPWR; DAC8581IPWG4; DAC8581IPW; LTC1257CN8;
Introduction Date: December 03, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 781802-LTC1257CN8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257CN8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1446IS8#TRPBF - 116138-LTC1446IS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type I2C; I2C
Package Type TSOT-23-5
Packing Method Tape Reel; Reel - TR
View Details