Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2756ACG#TRPBF 782956-LTC2756ACG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782956-LTC2756ACG#TR PBF Series: SoftSpan Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 18 Settling Time: 2.1μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5, ±0.25 Family Name: LTC2756 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): PCM58P; PCM58P-K; PCM58P-J; LTC2756ACG#PBF; Introduction Date: February 24, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782956-LTC2756ACG#TR PBF Series: SoftSpan Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 18 Settling Time: 2.1μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5, ±0.25 Family Name: LTC2756 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): PCM58P; PCM58P-K; PCM58P-J; LTC2756ACG#PBF; Introduction Date: February 24, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2756ACG#TRPBF
782956-LTC2756ACG#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2756ACG#TRPBF 782956-LTC2756ACG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782956-LTC2756ACG#TR PBF Series: SoftSpan Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 18 Settling Time: 2.1μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5, ±0.25 Family Name: LTC2756 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): PCM58P; PCM58P-K; PCM58P-J; LTC2756ACG#PBF; Introduction Date: February 24, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782956-LTC2756ACG#TRPBF
Series: SoftSpan
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Multiplying DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 18
Settling Time: 2.1μs (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5, ±0.25
Family Name: LTC2756
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): PCM58P; PCM58P-K; PCM58P-J; LTC2756ACG#PBF;
Introduction Date: February 24, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782956-LTC2756ACG#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2756ACG#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2629IGN#PBF - 137543-LTC2629IGN#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details