Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2633CTS8-HI12#TRPBF 782802-LTC2633CTS8-HI12#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782802-LTC2633CTS8-H I12#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.7μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2633 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX5291AETE; MAX5292ETE; MAX5290AEUE; MAX5291AEUE+T ; Introduction Date: March 02, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782802-LTC2633CTS8-H I12#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.7μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2633 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX5291AETE; MAX5292ETE; MAX5290AEUE; MAX5291AEUE+T ; Introduction Date: March 02, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2633CTS8-HI12#TRPBF
782802-LTC2633CTS8-HI12#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2633CTS8-HI12#TRPBF 782802-LTC2633CTS8-HI12#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782802-LTC2633CTS8-H I12#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.7μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2633 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX5291AETE; MAX5292ETE; MAX5290AEUE; MAX5291AEUE+T ; Introduction Date: March 02, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782802-LTC2633CTS8-HI12#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-8 Thin, TSOT-23-8
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 4.7μs (Typ)
Number of D/A Converters: 2
INL/DNL (LSB): ±1, ±1 (Maximum)
Family Name: LTC2633
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): MAX5291AETE; MAX5292ETE; MAX5290AEUE; MAX5291AEUE+T ;
Introduction Date: March 02, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782802-LTC2633CTS8-HI12#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2633CTS8-HI12#TRPBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2756BCG#PBF - 1062013-LTC2756BCG#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2632ACTS8-HI12#TRMPBF - 072537-LTC2632ACTS8-HI12#TRMPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details