Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2751BCUHF-16#TRPBF 137544-LTC2751BCUHF-16#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137544-LTC2751BCUHF- 16#TRPBF Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 2μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±2 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137544-LTC2751BCUHF- 16#TRPBF Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 2μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±2 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2751BCUHF-16#TRPBF - 137544-LTC2751BCUHF-16#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2751BCUHF-16#TRPBF
137544-LTC2751BCUHF-16#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2751BCUHF-16#TRPBF 137544-LTC2751BCUHF-16#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 137544-LTC2751BCUHF- 16#TRPBF Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 2μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±2 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 137544-LTC2751BCUHF-16#TRPBF
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Settling Time: 2μs (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±2 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 38-QFN (5x7)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 137544-LTC2751BCUHF-16#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2751BCUHF-16#TRPBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323177-LTC1450IG - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 24-SSOP (0.209", 5.30mm Width)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2606IDD#PBF - 128850-LTC2606IDD#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type 10-DFN (3x3)
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650IS#PBF - 141009-LTC1650IS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 16-SOIC
Packing Method Tube; Tube/Rail
View Details