Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2604IGN#PBF 782731-LTC2604IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782731-LTC2604IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 16 Settling Time: 10μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±14, ±1 (Maximum) Family Name: LTC2604 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX5581AETP; MAX5580BETP; MAX5580AETP-T; MAX5580AETP+; Introduction Date: March 31, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782731-LTC2604IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 16 Settling Time: 10μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±14, ±1 (Maximum) Family Name: LTC2604 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX5581AETP; MAX5580BETP; MAX5580AETP-T; MAX5580AETP+; Introduction Date: March 31, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2604IGN#PBF - 782731-LTC2604IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2604IGN#PBF
782731-LTC2604IGN#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2604IGN#PBF 782731-LTC2604IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782731-LTC2604IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 16 Settling Time: 10μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±14, ±1 (Maximum) Family Name: LTC2604 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX5581AETP; MAX5580BETP; MAX5580AETP-T; MAX5580AETP+; Introduction Date: March 31, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782731-LTC2604IGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.5 V ~ 5.5 V
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.5 V ~ 5.5 V
Resolution: 16
Settling Time: 10μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±14, ±1 (Maximum)
Family Name: LTC2604
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX5581AETP; MAX5580BETP; MAX5580AETP-T; MAX5580AETP+;
Introduction Date: March 31, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782731-LTC2604IGN#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2604IGN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2621IDD#TRPBF - 739514-LTC2621IDD#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Packing Method Tape Reel; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type SPI; SPI
Package Type 10-DFN (3x3)
Packing Method Tube; Tube/Rail
View Details