Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2481CDD#TRPBF 782694-LTC2481CDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782694-LTC2481CDD#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address, Temperature Sensor Package: 10-WFDFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2481 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): CS4461-CZZR; CS4461-DZZ; CS4461-DZZR; CS4461-CZZ; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782694-LTC2481CDD#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address, Temperature Sensor Package: 10-WFDFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2481 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): CS4461-CZZR; CS4461-DZZ; CS4461-DZZR; CS4461-CZZ; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2481CDD#TRPBF
782694-LTC2481CDD#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2481CDD#TRPBF 782694-LTC2481CDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782694-LTC2481CDD#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address, Temperature Sensor Package: 10-WFDFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2481 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): CS4461-CZZR; CS4461-DZZ; CS4461-DZZR; CS4461-CZZ; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782694-LTC2481CDD#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address, Temperature Sensor
Package: 10-WFDFN Exposed Pad
Configuration: MUX-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: I2C
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2481
Categories: Integrated Circuits (ICs)
Sampling Rate: 7.5
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): CS4461-CZZR; CS4461-DZZ; CS4461-DZZR; CS4461-CZZ;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782694-LTC2481CDD#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2481CDD#TRPBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products