Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2175IUKG-14 1208274-LTC2175IUKG-14

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208274-LTC2175IUKG- 14 Packaging: Tube Mounting Style: SMT Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 4 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 125M Data Interface: LVDS - Serial Number of A/D Converters: 4 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 52-QFN (7x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 52-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 1.7V ~ 1.9V Supply Voltage , Digital: 1.7V ~ 1.9V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208274-LTC2175IUKG- 14 Packaging: Tube Mounting Style: SMT Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 4 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 125M Data Interface: LVDS - Serial Number of A/D Converters: 4 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 52-QFN (7x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 52-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 1.7V ~ 1.9V Supply Voltage , Digital: 1.7V ~ 1.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2175IUKG-14
1208274-LTC2175IUKG-14
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2175IUKG-14 1208274-LTC2175IUKG-14
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208274-LTC2175IUKG- 14 Packaging: Tube Mounting Style: SMT Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 4 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 125M Data Interface: LVDS - Serial Number of A/D Converters: 4 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 52-QFN (7x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 52-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 1.7V ~ 1.9V Supply Voltage , Digital: 1.7V ~ 1.9V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1208274-LTC2175IUKG-14
Packaging: Tube
Mounting Style: SMT
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 125M
Data Interface: LVDS - Serial
Number of A/D Converters: 4
Reference Type: External, Internal
Resolution: 14
Categories: Integrated Circuits
Supplier Device Package: 52-QFN (7x8)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 52-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 1.7V ~ 1.9V
Supply Voltage , Digital: 1.7V ~ 1.9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1208274-LTC2175IUKG-14
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2175IUKG-14
Interface Type Serial; LVDS - Serial
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1415CSW#PBF - 072457-LTC1415CSW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 28-SOIC
Packing Method Tube; Tube/Rail
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1318366-LTC1296BIN#PBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; 20-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type Parallel; LVDS - Parallel
Package Type 40-QFN (6x6)
Packing Method Tube; Tube/Rail
View Details