Manufacturer: Linear Technology
Win Source Part Number: 782677-LTC2448IUHF#P
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 38-WFQFN Exposed Pad
Configuration: MUX-ADC
Number of Inputs: 8, 16
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 24
Number of Converters: 1
Family Name: LTC2448
Categories: Integrated Circuits (ICs)
Sampling Rate: 8k
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LTC2448IUHF; LTC2448IUHF#TR; LTC2448IUHF#TRPBF; LTC2448CUHF#TR;
Introduction Date: March 22, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 782677-LTC2448IUHF#PBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2448IUHF#PBF |
| Interface Type | SPI; SPI |