Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2440CGN#TRPBF 782665-LTC2440CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782665-LTC2440CGN#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 24 Number of Converters: 1 Family Name: LTC2440 Categories: Integrated Circuits (ICs) Sampling Rate: 3.5k Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): CS4461-CZZR; MCP3421A2T-E/CH; CS4461-DZZ; MCP3421A1T-E/CH; Introduction Date: November 12, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782665-LTC2440CGN#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 24 Number of Converters: 1 Family Name: LTC2440 Categories: Integrated Circuits (ICs) Sampling Rate: 3.5k Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): CS4461-CZZR; MCP3421A2T-E/CH; CS4461-DZZ; MCP3421A1T-E/CH; Introduction Date: November 12, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2440CGN#TRPBF
782665-LTC2440CGN#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2440CGN#TRPBF 782665-LTC2440CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782665-LTC2440CGN#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 24 Number of Converters: 1 Family Name: LTC2440 Categories: Integrated Circuits (ICs) Sampling Rate: 3.5k Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): CS4461-CZZR; MCP3421A2T-E/CH; CS4461-DZZ; MCP3421A1T-E/CH; Introduction Date: November 12, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782665-LTC2440CGN#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 24
Number of Converters: 1
Family Name: LTC2440
Categories: Integrated Circuits (ICs)
Sampling Rate: 3.5k
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): CS4461-CZZR; MCP3421A2T-E/CH; CS4461-DZZ; MCP3421A1T-E/CH;
Introduction Date: November 12, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782665-LTC2440CGN#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2440CGN#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products