Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2152IUJ-12#PBF 1061333-LTC2152IUJ-12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061333-LTC2152IUJ-1 2#PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: LVDS - Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Analog Supply Voltage: 1.7 V to 1.9 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 250M Alternative Parts (Cross-Reference): ADS4125IRGZT; LTC2150CUJ-14#PBF; LTC2151IUJ-12#PBF; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061333-LTC2152IUJ-1 2#PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: LVDS - Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Analog Supply Voltage: 1.7 V to 1.9 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 250M Alternative Parts (Cross-Reference): ADS4125IRGZT; LTC2150CUJ-14#PBF; LTC2151IUJ-12#PBF; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2152IUJ-12#PBF
1061333-LTC2152IUJ-12#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2152IUJ-12#PBF 1061333-LTC2152IUJ-12#PBF
Manufacturer: Linear Technology Win Source Part Number: 1061333-LTC2152IUJ-1 2#PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: LVDS - Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Analog Supply Voltage: 1.7 V to 1.9 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 250M Alternative Parts (Cross-Reference): ADS4125IRGZT; LTC2150CUJ-14#PBF; LTC2151IUJ-12#PBF; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061333-LTC2152IUJ-12#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-QFN (6x6)
Analog Supply Voltage: 1.7 V to 1.9 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 250M
Alternative Parts (Cross-Reference): ADS4125IRGZT; LTC2150CUJ-14#PBF; LTC2151IUJ-12#PBF;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1061333-LTC2152IUJ-12#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2152IUJ-12#PBF
Interface Type Parallel; LVDS - Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; SPI; SPI, Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details