Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1093CN 072429-LTC1093CN

Description
Manufacturer: Linear Technology Win Source Part Number: 072429-LTC1093CN Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: Through Hole Data Interface: Serial Resolution (Bits): 10 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: ±5V, 4.5V, 10V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072429-LTC1093CN Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: Through Hole Data Interface: Serial Resolution (Bits): 10 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: ±5V, 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1093CN - 072429-LTC1093CN - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1093CN
072429-LTC1093CN
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1093CN 072429-LTC1093CN
Manufacturer: Linear Technology Win Source Part Number: 072429-LTC1093CN Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: Through Hole Data Interface: Serial Resolution (Bits): 10 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: ±5V, 4.5V, 10V

Manufacturer: Linear Technology
Win Source Part Number: 072429-LTC1093CN
Packaging: Tube/Rail
Type: Data Acquisition System (DAS), ADC
Mounting: Through Hole
Data Interface: Serial
Resolution (Bits): 10 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: ±5V, 4.5V, 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 072429-LTC1093CN
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1093CN
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 16-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; SPI; SPI, Parallel
Packing Method Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2360CS6#TRPBF - 116348-LTC2360CS6#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details