Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2369CDE-18#PBF 782595-LTC2369CDE-18#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782595-LTC2369CDE-18 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.375 V ~ 2.625 V Input Type: Pseudo-Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.375 V ~ 2.625 V Resolution: 18 Number of Converters: 1 Family Name: LTC2369 Categories: Integrated Circuits (ICs) Sampling Rate: 1.6M Manufacturer Package: 16-DFN (4x3) Alternative Parts (Cross-Reference): MCP33121D-10T-I/MS; MCP33121D-10-E/MN; MCP33131D-10T-E/MN; MCP33131D-10-I/MS; Introduction Date: October 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782595-LTC2369CDE-18 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.375 V ~ 2.625 V Input Type: Pseudo-Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.375 V ~ 2.625 V Resolution: 18 Number of Converters: 1 Family Name: LTC2369 Categories: Integrated Circuits (ICs) Sampling Rate: 1.6M Manufacturer Package: 16-DFN (4x3) Alternative Parts (Cross-Reference): MCP33121D-10T-I/MS; MCP33121D-10-E/MN; MCP33131D-10T-E/MN; MCP33131D-10-I/MS; Introduction Date: October 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2369CDE-18#PBF
782595-LTC2369CDE-18#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2369CDE-18#PBF 782595-LTC2369CDE-18#PBF
Manufacturer: Linear Technology Win Source Part Number: 782595-LTC2369CDE-18 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.375 V ~ 2.625 V Input Type: Pseudo-Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.375 V ~ 2.625 V Resolution: 18 Number of Converters: 1 Family Name: LTC2369 Categories: Integrated Circuits (ICs) Sampling Rate: 1.6M Manufacturer Package: 16-DFN (4x3) Alternative Parts (Cross-Reference): MCP33121D-10T-I/MS; MCP33121D-10-E/MN; MCP33131D-10T-E/MN; MCP33131D-10-I/MS; Introduction Date: October 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782595-LTC2369CDE-18#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-WFDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.375 V ~ 2.625 V
Input Type: Pseudo-Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.375 V ~ 2.625 V
Resolution: 18
Number of Converters: 1
Family Name: LTC2369
Categories: Integrated Circuits (ICs)
Sampling Rate: 1.6M
Manufacturer Package: 16-DFN (4x3)
Alternative Parts (Cross-Reference): MCP33121D-10T-I/MS; MCP33121D-10-E/MN; MCP33131D-10T-E/MN; MCP33131D-10-I/MS;
Introduction Date: October 25, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782595-LTC2369CDE-18#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2369CDE-18#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2412IGN#PBF - 1061652-LTC2412IGN#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199LCS8#PBF - 108168-LTC1199LCS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tape Reel; Reel - TR
View Details