Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2230IUP#TRPBF 127138-LTC2230IUP#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127138-LTC2230IUP#TR PBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3.1 V to 3.5 V Sampling Rate: 170M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127138-LTC2230IUP#TR PBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3.1 V to 3.5 V Sampling Rate: 170M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2230IUP#TRPBF
127138-LTC2230IUP#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2230IUP#TRPBF 127138-LTC2230IUP#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 127138-LTC2230IUP#TR PBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3.1 V to 3.5 V Sampling Rate: 170M

Manufacturer: Linear Technology
Win Source Part Number: 127138-LTC2230IUP#TRPBF
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFN (9x9)
Analog Supply Voltage: 3.1 V to 3.5 V
Digital Supply Voltage: 3.1 V to 3.5 V
Sampling Rate: 170M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 127138-LTC2230IUP#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2230IUP#TRPBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2360CS6#TRPBF - 116348-LTC2360CS6#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details