Manufacturer: Linear Technology
Win Source Part Number: 782581-LTC2356IMSE-1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3.1 V ~ 3.6 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 3.1 V ~ 3.6 V
Resolution: 12
Number of Converters: 1
Family Name: LTC2356
Categories: Integrated Circuits (ICs)
Sampling Rate: 3.5M
Manufacturer Package: 10-MSOP-EP
Alternative Parts (Cross-Reference): MAX11108AVB+; MAX11105AUT+; MAX11105AUT+T; MAX11105AUT+TCBG;
Introduction Date: November 15, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 782581-LTC2356IMSE-12#PBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2356IMSE-12#PBF |
| Interface Type | SPI; SPI |