Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2408CG#TRPBF 118551-LTC2408CG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118551-LTC2408CG#TRP BF Packaging: Reel - TR Configuration: MUX-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: LTC2408 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5 Alternative Parts (Cross-Reference): ADS1243IPW; ADS1243SJD; ADS1243IPWRG4; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118551-LTC2408CG#TRP BF Packaging: Reel - TR Configuration: MUX-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: LTC2408 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5 Alternative Parts (Cross-Reference): ADS1243IPW; ADS1243SJD; ADS1243IPWRG4; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2408CG#TRPBF
118551-LTC2408CG#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2408CG#TRPBF 118551-LTC2408CG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118551-LTC2408CG#TRP BF Packaging: Reel - TR Configuration: MUX-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: LTC2408 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5 Alternative Parts (Cross-Reference): ADS1243IPW; ADS1243SJD; ADS1243IPWRG4; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 118551-LTC2408CG#TRPBF
Packaging: Reel - TR
Configuration: MUX-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: LTC2408
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 7.5
Alternative Parts (Cross-Reference): ADS1243IPW; ADS1243SJD; ADS1243IPWRG4;
Introduction Date: February 09, 2000
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 118551-LTC2408CG#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2408CG#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2145CUP-12#PBF - 1072088-LTC2145CUP-12#PBF - Win Source Electronics
Specs
Interface Type Parallel; SPI; Parallel, SPI
Package Type QFN
Pins 64
View Details
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tube; Tube/Rail
View Details