Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1745IFW#PBF 020506-LTC1745IFW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020506-LTC1745IFW#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 25M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020506-LTC1745IFW#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 25M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1745IFW#PBF - 020506-LTC1745IFW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1745IFW#PBF
020506-LTC1745IFW#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1745IFW#PBF 020506-LTC1745IFW#PBF
Manufacturer: Linear Technology Win Source Part Number: 020506-LTC1745IFW#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 25M

Manufacturer: Linear Technology
Win Source Part Number: 020506-LTC1745IFW#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 25M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 020506-LTC1745IFW#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1745IFW#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2220IUP#PBF - 120293-LTC2220IUP#PBF - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details