Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2356CMSE-14#PBF 782580-LTC2356CMSE-14#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782580-LTC2356CMSE-1 4#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.1 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 3.1 V ~ 3.6 V Resolution: 14 Number of Converters: 1 Family Name: LTC2356 Categories: Integrated Circuits (ICs) Sampling Rate: 3.5M Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX11108AVB+; MAX11105AUT+; MAX11105AUT+T; ADS7049QDCURQ1; Introduction Date: November 15, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782580-LTC2356CMSE-1 4#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.1 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 3.1 V ~ 3.6 V Resolution: 14 Number of Converters: 1 Family Name: LTC2356 Categories: Integrated Circuits (ICs) Sampling Rate: 3.5M Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX11108AVB+; MAX11105AUT+; MAX11105AUT+T; ADS7049QDCURQ1; Introduction Date: November 15, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2356CMSE-14#PBF
782580-LTC2356CMSE-14#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2356CMSE-14#PBF 782580-LTC2356CMSE-14#PBF
Manufacturer: Linear Technology Win Source Part Number: 782580-LTC2356CMSE-1 4#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.1 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 3.1 V ~ 3.6 V Resolution: 14 Number of Converters: 1 Family Name: LTC2356 Categories: Integrated Circuits (ICs) Sampling Rate: 3.5M Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX11108AVB+; MAX11105AUT+; MAX11105AUT+T; ADS7049QDCURQ1; Introduction Date: November 15, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782580-LTC2356CMSE-14#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3.1 V ~ 3.6 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 3.1 V ~ 3.6 V
Resolution: 14
Number of Converters: 1
Family Name: LTC2356
Categories: Integrated Circuits (ICs)
Sampling Rate: 3.5M
Manufacturer Package: 10-MSOP-EP
Alternative Parts (Cross-Reference): MAX11108AVB+; MAX11105AUT+; MAX11105AUT+T; ADS7049QDCURQ1;
Introduction Date: November 15, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782580-LTC2356CMSE-14#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2356CMSE-14#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1283CN - 072446-LTC1283CN - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 28-SSOP
Packing Method Tape Reel; Reel - TR
View Details